AAEON Electronics, Inc. RTC-1000A

Description
10.2" Rugged Tablet Computer Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys
Description
10.2" Rugged Tablet Computer Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

Suppliers

Company
Product
Description
Supplier Links
 - RTC-1000A - AAEON Electronics, Inc.
Orange, CA, United States
10.2" Rugged Tablet Computer Application Industrial Marine Government Business Automation Utility Market Emergency Medical Service Transportation Distribution Professional Service Field Sales Main Feature Intel® Atom™ N270 1.6GHz Processor DDR2 SODIMM Socket x 1, Up To 2GB (Optional) 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional) Touch Screen, Advanced Optibond Technology (AOT™) Rugged, Water and Dust Proof, IP65 Compliance PCMCIA or Smart Card, CompactFlash™ Card Sockets 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life WiFi 802.11 b/g + Bluetooth 2.0 GSM/ 3G/ 3.5G (Optional), GPS (Optional) Built-in G-Sensor Numeric Keypad, Programmable Function Keys

10.2" Rugged Tablet Computer
Application

  • Industrial
  • Marine
  • Government
  • Business Automation
  • Utility Market
  • Emergency Medical Service
  • Transportation
  • Distribution
  • Professional Service
  • Field Sales

Main Feature

  • Intel® Atom™ N270 1.6GHz Processor
  • DDR2 SODIMM Socket x 1, Up To 2GB (Optional)
  • 10.2" 1024 x 600 500-nit TFT LCD Sunlight Readable Display (Optional)
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Rugged, Water and Dust Proof, IP65 Compliance
  • PCMCIA or Smart Card, CompactFlash™ Card Sockets
  • 9-Cell Smart Li-Ion High-Capacity Battery, 7-Hour Battery Life
  • WiFi 802.11 b/g + Bluetooth 2.0
  • GSM/ 3G/ 3.5G (Optional), GPS (Optional)
  • Built-in G-Sensor
  • Numeric Keypad, Programmable Function Keys
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Handheld and Portable Computers
Product Number RTC-1000A
Device Type Tablet; Industrial Computer
Operating System Microsoft®
Speed 1600 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Display Size 10.5 inch (266.70 mm)
View Details
19
Computer Express L.L.C.
Specs
Device Type Industrial Computer
Processor Intel 386 Family
Display Size 19.0 inch (482.60 mm)
View Details