AAEON Electronics, Inc. RTC-1000A/RTC-1000AS

Description
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 10.2" WSVGA (1024 x 600) 500nits TFT LCD Sunlight Readable Display Touch Screen, Advanced Optibond Technology (AOT™) Auto Screen Rotation Rugged, Water and Dust Proof, IP-65 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 6 Hours Battery Life WLAN 802.11 b/g + Bluetooth® 2.0 Class 1 Module Windows® Embedded Standard 2009, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Military Government Business Automation Emergency Medical Service Transportation Field Sales Distribution Professional Service Industrial Automation
Description
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 10.2" WSVGA (1024 x 600) 500nits TFT LCD Sunlight Readable Display Touch Screen, Advanced Optibond Technology (AOT™) Auto Screen Rotation Rugged, Water and Dust Proof, IP-65 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 6 Hours Battery Life WLAN 802.11 b/g + Bluetooth® 2.0 Class 1 Module Windows® Embedded Standard 2009, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Military Government Business Automation Emergency Medical Service Transportation Field Sales Distribution Professional Service Industrial Automation

Suppliers

Company
Product
Description
Supplier Links
10.2" Rugged Tablet Computer Main Feature Intel® Atom™ N270 1.6 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 10.2" WSVGA (1024 x 600) 500nits TFT LCD Sunlight Readable Display Touch Screen, Advanced Optibond Technology (AOT™) Auto Screen Rotation Rugged, Water and Dust Proof, IP-65 Compliance PCMCIA, CompactFlash™ Card Sockets 9-Cell Smart Lithium-Ion High-Capacity Battery, 6 Hours Battery Life WLAN 802.11 b/g + Bluetooth® 2.0 Class 1 Module Windows® Embedded Standard 2009, Handwriting Recognition Numeric Keypad, Programmable Function Key, Customized Labeling Application Military Government Business Automation Emergency Medical Service Transportation Field Sales Distribution Professional Service Industrial Automation

10.2" Rugged Tablet Computer
Main Feature

  • Intel® Atom™ N270 1.6 GHz Processor
  • 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional)
  • 10.2" WSVGA (1024 x 600) 500nits TFT LCD Sunlight Readable Display
  • Touch Screen, Advanced Optibond Technology (AOT™)
  • Auto Screen Rotation
  • Rugged, Water and Dust Proof, IP-65 Compliance
  • PCMCIA, CompactFlash™ Card Sockets
  • 9-Cell Smart Lithium-Ion High-Capacity Battery, 6 Hours Battery Life
  • WLAN 802.11 b/g + Bluetooth® 2.0 Class 1 Module
  • Windows® Embedded Standard 2009, Handwriting Recognition
  • Numeric Keypad, Programmable Function Key, Customized Labeling

Application

  • Military
  • Government
  • Business Automation
  • Emergency Medical Service
  • Transportation
  • Field Sales
  • Distribution
  • Professional Service
  • Industrial Automation
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Handheld and Portable Computers
Product Number RTC-1000A/RTC-1000AS
Device Type Tablet; Industrial Computer
Operating System Microsoft®
Speed 1600 MHz
Main Memory 2.00 GB
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Tablet
Operating System Microsoft®
Main Memory 8.00 GB
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details
ThinkPad P50 Mobile Workstation -  - Lenovo
Specs
Operating System Microsoft®
Processor Intel 386 Family
Speed 3600 to 3700 MHz
View Details