AAEON Electronics, Inc. GENE-LN05

Description
Application Industrial Automation Transportation Defense & Government 3.5” SubCompact Board With Intel® Atom™ N450/ D510 Processors Main Feature Intel® Atom™ N450/D510 Processors Intel® ICH8M DDR2 667/800 SODIMM, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V or +5V (Optional) Operation Onboard Trusted Platform Module (Optional)
Description
Application Industrial Automation Transportation Defense & Government 3.5” SubCompact Board With Intel® Atom™ N450/ D510 Processors Main Feature Intel® Atom™ N450/D510 Processors Intel® ICH8M DDR2 667/800 SODIMM, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V or +5V (Optional) Operation Onboard Trusted Platform Module (Optional)

Suppliers

Company
Product
Description
Supplier Links
 - GENE-LN05 - AAEON Electronics, Inc.
Orange, CA, United States
Application Industrial Automation Transportation Defense & Government 3.5” SubCompact Board With Intel® Atom™ N450/ D510 Processors Main Feature Intel® Atom™ N450/D510 Processors Intel® ICH8M DDR2 667/800 SODIMM, Max. 2 GB Gigabit Ethernet x 2 CRT, 18-bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash™ x 1 USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O Onboard 4/5/8-wire Resistive Touch Screen Controller Mini Card x 2 +12V or +5V (Optional) Operation Onboard Trusted Platform Module (Optional)

Application

  • Industrial Automation
  • Transportation
  • Defense & Government

3.5” SubCompact Board With Intel® Atom™ N450/ D510 Processors
Main Feature

  • Intel® Atom™ N450/D510 Processors
  • Intel® ICH8M
  • DDR2 667/800 SODIMM, Max. 2 GB
  • Gigabit Ethernet x 2
  • CRT, 18-bit Single Channel LVDS LCD
  • 2CH HD Audio
  • SATA 3.0Gb/s x 2 (Optional RAID 0 & 1), CompactFlash™ x 1
  • USB2.0 x 7, COM x 6, Parallel x 1, 8-Bit Digital I/O
  • Onboard 4/5/8-wire Resistive Touch Screen Controller
  • Mini Card x 2
  • +12V or +5V (Optional) Operation
  • Onboard Trusted Platform Module (Optional)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number GENE-LN05
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaDeskline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 300 Compact Rugged Computer - K300 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom
Speed 1300 to 1600 MHz
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details