Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 85W0217 |
| Product Name | Power Supply Approvals Asus |
| DC Output Voltage | 19.0 volts |