Asus Computer International, Inc. Battery Voltage Asus ASUSR510BATT

Description
Battery Voltage:14.4V; Battery Technology:Lithium Ion; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:35.8mm; External Width:21.4mm; External Depth:268mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet
Description
Battery Voltage:14.4V; Battery Technology:Lithium Ion; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:35.8mm; External Width:21.4mm; External Depth:268mm; Pack Quantity:1 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Asus - 18X3778 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Asus
18X3778
Battery Voltage Asus 18X3778
Battery Voltage:14.4V; Battery Technology:Lithium Ion; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:35.8mm; External Width:21.4mm; External Depth:268mm; Pack Quantity:1 RoHS Compliant: NA

Battery Voltage:14.4V; Battery Technology:Lithium Ion; Battery Capacity:2.2Ah; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:35.8mm; External Width:21.4mm; External Depth:268mm; Pack Quantity:1 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 18X3778
Product Name Battery Voltage Asus
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BRIX 105 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details