Asus Computer International, Inc. Power Supply Approvals Asus ASUSR510AC

Description
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:
Description
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Asus - 18X2459 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Asus
18X2459
Power Supply Approvals Asus 18X2459
Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Power Supply Approvals:ITE; No. of Outputs:-; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 18X2459
Product Name Power Supply Approvals Asus
DC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details