AstroNova Recorder DASH 4U

Description
The DASH 4U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 10.4" color monitor for real-time viewing and review Four channels with 50 kHz sample rate Internal 4 GByte hard drive for data capture 100 MByte removable ZIP drive for data transfer The Astro-Med DASH-4U also has a bright 10.4-inch color monitor, built-in hard drive, ZIP drive, and an uninterruptible power supply. The DASH-4U weighs less than 22 pounds and is small enough to get under an airline seat, making it ideal for portable data acquisition and recording. Rugged compact case.
Description
The DASH 4U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 10.4" color monitor for real-time viewing and review Four channels with 50 kHz sample rate Internal 4 GByte hard drive for data capture 100 MByte removable ZIP drive for data transfer The Astro-Med DASH-4U also has a bright 10.4-inch color monitor, built-in hard drive, ZIP drive, and an uninterruptible power supply. The DASH-4U weighs less than 22 pounds and is small enough to get under an airline seat, making it ideal for portable data acquisition and recording. Rugged compact case.

Suppliers

Company
Product
Description
Supplier Links
Recorder DASH 4U
The DASH 4U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 10.4" color monitor for real-time viewing and review Four channels with 50 kHz sample rate Internal 4 GByte hard drive for data capture 100 MByte removable ZIP drive for data transfer The Astro-Med DASH-4U also has a bright 10.4-inch color monitor, built-in hard drive, ZIP drive, and an uninterruptible power supply. The DASH-4U weighs less than 22 pounds and is small enough to get under an airline seat, making it ideal for portable data acquisition and recording. Rugged compact case.

The DASH 4U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats.

Additional Features:

  • 10.4" color monitor for real-time viewing and review
  • Four channels with 50 kHz sample rate
  • Internal 4 GByte hard drive for data capture
  • 100 MByte removable ZIP drive for data transfer

The Astro-Med DASH-4U also has a bright 10.4-inch color monitor, built-in hard drive, ZIP drive, and an uninterruptible power supply. The DASH-4U weighs less than 22 pounds and is small enough to get under an airline seat, making it ideal for portable data acquisition and recording. Rugged compact case.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number DASH 4U
Product Name Recorder
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details