Astron Corporation Power Supply RS-7A

Description
POWER SUPPLY, 7 A @ 50% DUTY CYCLE, 115 VAC INPUT, 60 HZ, 5A CONTINUOUS, LINEAR, REGULATED, REAR PANEL. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, 7 A @ 50% DUTY CYCLE, 115 VAC INPUT, 60 HZ, 5A CONTINUOUS, LINEAR, REGULATED, REAR PANEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 223338912 - Radwell International
Willingboro, NJ, United States
Power Supply
223338912
Power Supply 223338912
POWER SUPPLY, 7 A @ 50% DUTY CYCLE, 115 VAC INPUT, 60 HZ, 5A CONTINUOUS, LINEAR, REGULATED, REAR PANEL. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 7 A @ 50% DUTY CYCLE, 115 VAC INPUT, 60 HZ, 5A CONTINUOUS, LINEAR, REGULATED, REAR PANEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
DC Power Supply - RS-7A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
RS-7A
DC Power Supply RS-7A
The RS-7A is a 100 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 13.8 VDC Current: 7A Power: 100W Input: 115 VAC, 60 Hz 7A ICS 50% Duty Cycle Ripple Voltage: 5mV Fuse: 2A The Astron RS-7A is a Solid State electronically regulated unit. Features include fold-back current limiting to protect the power supply from excessive current or shorted output. Chassis mounted fuse. Less than 5 mv ripple peak to peak (full load and low line).

The RS-7A is a 100 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 13.8 VDC
  • Current: 7A
  • Power: 100W
  • Input: 115 VAC, 60 Hz
  • 7A ICS 50% Duty Cycle
  • Ripple Voltage: 5mV
  • Fuse: 2A

The Astron RS-7A is a Solid State electronically regulated unit. Features include fold-back current limiting to protect the power supply from excessive current or shorted output. Chassis mounted fuse. Less than 5 mv ripple peak to peak (full load and low line).

Supplier's Site

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Power Supplies Power Supplies
Product Number 223338912 RS-7A
Product Name Power Supply DC Power Supply
AC Output Voltage 115.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details