Astron Corporation DC Power Supply RS-50A

Description
The RS-50A is a 690 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Continuous Output: 37A at 13.8 VDC Peak Output: 50A at 13.8 VDC Voltage Adjustment Range: 11.0-15.0 VDC Input Voltage: 105-125 VAC Ripple less than 5 mv peak to peak (full load and low line) Solid state electronically regulated Fold-back current limiting protects power supply from excessive current and continuous shorted output Crowbar over voltage protection on all models except RS-3L, RS-4L and RS-5L Maintain regulation and low ripple at low line input voltage Heavy duty heat sink Three conductor power cord All metered units feature backlit meters
Description
The RS-50A is a 690 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Continuous Output: 37A at 13.8 VDC Peak Output: 50A at 13.8 VDC Voltage Adjustment Range: 11.0-15.0 VDC Input Voltage: 105-125 VAC Ripple less than 5 mv peak to peak (full load and low line) Solid state electronically regulated Fold-back current limiting protects power supply from excessive current and continuous shorted output Crowbar over voltage protection on all models except RS-3L, RS-4L and RS-5L Maintain regulation and low ripple at low line input voltage Heavy duty heat sink Three conductor power cord All metered units feature backlit meters

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - RS-50A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
RS-50A
DC Power Supply RS-50A
The RS-50A is a 690 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Continuous Output: 37A at 13.8 VDC Peak Output: 50A at 13.8 VDC Voltage Adjustment Range: 11.0-15.0 VDC Input Voltage: 105-125 VAC Ripple less than 5 mv peak to peak (full load and low line) Solid state electronically regulated Fold-back current limiting protects power supply from excessive current and continuous shorted output Crowbar over voltage protection on all models except RS-3L, RS-4L and RS-5L Maintain regulation and low ripple at low line input voltage Heavy duty heat sink Three conductor power cord All metered units feature backlit meters

The RS-50A is a 690 Watt DC Power Supply from Astron. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Continuous Output: 37A at 13.8 VDC
  • Peak Output: 50A at 13.8 VDC
  • Voltage Adjustment Range: 11.0-15.0 VDC
  • Input Voltage: 105-125 VAC
  • Ripple less than 5 mv peak to peak (full load and low line)
  • Solid state electronically regulated
  • Fold-back current limiting protects power supply from excessive current and continuous shorted output
  • Crowbar over voltage protection on all models except RS-3L, RS-4L and RS-5L
  • Maintain regulation and low ripple at low line input voltage
  • Heavy duty heat sink
  • Three conductor power cord
  • All metered units feature backlit meters
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number RS-50A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - 5699959-21 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details