Astrodyne Corporation Switchmode Technology WF**10M

Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Switchmode Technology - WF**10M - Astrodyne Corporation
Mansfield, MA, USA
Switchmode Technology
WF**10M
Switchmode Technology WF**10M
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • Will rapidly recharge batteries without danger of overcharge.
  • Should be used when batteries are repeatedly being discharged and recharged.
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • DC input for DC to DC Operation
  • LED's Indicating Power On and or High Charge
  • Output Cord Sets and Connector Configurations
  • Open Frame Construction (without enclosure)
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number WF**10M
Product Name Switchmode Technology
Charger Type General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 90-264 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 8660313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 28.8 volts
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Multi-Battery Charging Station - Multi-Battery Charging Station - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details