Astrodyne Corporation Switchmode Technology WD**36M

Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Switchmode Technology - WD**36M - Astrodyne Corporation
Mansfield, MA, USA
Switchmode Technology
WD**36M
Switchmode Technology WD**36M
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • Will rapidly recharge batteries without danger of overcharge.
  • Should be used when batteries are repeatedly being discharged and recharged.
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • DC input for DC to DC Operation
  • LED's Indicating Power On and or High Charge
  • Output Cord Sets and Connector Configurations
  • Open Frame Construction (without enclosure)
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number WD**36M
Product Name Switchmode Technology
Charger Type General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 90-264 VAC
Unlock Full Specs
to access all available technical data

Similar Products

ACCESS 100 36/150 -  - Micropower LLC
Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 208 to 240 volts
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
Battery Chargers - 8517492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 12.0 to 24.0 volts
Battery Type / Chemistry Lead Acid; Lead acid
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details