Astrodyne Corporation Switchmode Technology WD**24N

Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Switchmode Technology - WD**24N - Astrodyne Corporation
Mansfield, MA, USA
Switchmode Technology
WD**24N
Switchmode Technology WD**24N
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination Will rapidly recharge batteries without danger of overcharge. Should be used when batteries are repeatedly being discharged and recharged. On-Off Power Switch Temperature Compensated Charging Voltage DC input for DC to DC Operation LED's Indicating Power On and or High Charge Output Cord Sets and Connector Configurations Open Frame Construction (without enclosure) Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • Will rapidly recharge batteries without danger of overcharge.
  • Should be used when batteries are repeatedly being discharged and recharged.
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • DC input for DC to DC Operation
  • LED's Indicating Power On and or High Charge
  • Output Cord Sets and Connector Configurations
  • Open Frame Construction (without enclosure)
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number WD**24N
Product Name Switchmode Technology
Charger Type General Purpose; Computer/Mobile
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 90-264 VAC
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA10010 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 230 volts
Current 12.0 amps
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details