For medical & information technology uses, continuous duty, SELV output
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Transformers |
| Product Number | T*HN13 |
| Product Name | AC to AC Transformer |
| Mounting | Wall Plug-In |
| Primary Frequency | 60 Hz; 50 / 60 Hz |
| Single Phase Configuration | Single |
| Three Phase Configuration | Delta/Delta |
| Input Voltage | 240 volts |