Win Source Part Number: 1143805-RP130-3-3.3-
Category: Filters>Power Line Filter Modules
Series: RP130
Termination Style: Wire Leads
Package: Box
Applications: General Purpose
Standard Package: 1
Configuration: Single Stage
Filter Type: Single Phase
Current: 3 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Astrodyne TDI
Other Names: 3109-RP130-3-3.3-W
Base Product Number: RP130
Approval Agency: CE, cURus, SEMKO
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143805-RP130-3-3.3-W |
| Product Name | Filters - Power Line Filter Modules |