Astrodyne Corporation C/10 NiCad & NiMH Charger N**N07U

Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.

Suppliers

Company
Product
Description
Supplier Links
C/10 NiCad & NiMH Charger - N**N07U - Astrodyne Corporation
Mansfield, MA, USA
C/10 NiCad & NiMH Charger
N**N07U
C/10 NiCad & NiMH Charger N**N07U
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
  • Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity.
  • User needs to manually remove the charger from the battery after full charge is reached.
  • Heavy Duty NiCad cells are available which can be charged at the C/5 rate.
  • NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number N**N07U
Product Name C/10 NiCad & NiMH Charger
Charger Type General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Battery Chargers - CB12245A-ND - DigiKey
Specs
Approval CE, cURus
Operating Temperature -25 to 70 C (-13 to 158 F)
Input Voltage 90 to 305 volts
View Details