Astrodyne Corporation C/10 NiCad & NiMH Charger N**N06X

Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.

Suppliers

Company
Product
Description
Supplier Links
C/10 NiCad & NiMH Charger - N**N06X - Astrodyne Corporation
Mansfield, MA, USA
C/10 NiCad & NiMH Charger
N**N06X
C/10 NiCad & NiMH Charger N**N06X
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
  • Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity.
  • User needs to manually remove the charger from the battery after full charge is reached.
  • Heavy Duty NiCad cells are available which can be charged at the C/5 rate.
  • NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Battery Chargers
Product Number N**N06X
Product Name C/10 NiCad & NiMH Charger
Charger Type General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature)
Approval UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3003 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 200.0 amps
View Details
Battery Chargers - 2637861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 3.7 volts
View Details
Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
DC-DC charger TS Pro, spiral and open cable end - dc-dc-charger-ts-pro-spiral-and-open-cable-end - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Battery Type / Chemistry (AGM, Gel Cell)
View Details