Astrodyne Corporation C/10 NiCad & NiMH Charger N**N06R

Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Description
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.

Suppliers

Company
Product
Description
Supplier Links
C/10 NiCad & NiMH Charger - N**N06R - Astrodyne Corporation
Mansfield, MA, USA
C/10 NiCad & NiMH Charger
N**N06R
C/10 NiCad & NiMH Charger N**N06R
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
  • Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity.
  • User needs to manually remove the charger from the battery after full charge is reached.
  • Heavy Duty NiCad cells are available which can be charged at the C/5 rate.
  • NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Supplier's Site
C/10 NiCad & NiMH Charger - N**N06R - Astrodyne Corporation
Mansfield, MA, USA
C/10 NiCad & NiMH Charger
N**N06R
C/10 NiCad & NiMH Charger N**N06R
Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity. User needs to manually remove the charger from the battery after full charge is reached. Heavy Duty NiCad cells are available which can be charged at the C/5 rate. NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
  • Designed for use as an overnight charger. Approximately 14 hours required to recharge to full capacity.
  • User needs to manually remove the charger from the battery after full charge is reached.
  • Heavy Duty NiCad cells are available which can be charged at the C/5 rate.
  • NiMH cells may be damaged at the C/10 rate if left on continuously, contact the battery manufacturer for their recommendations. C/20 rate may be preferred in order to prevent battery performance loss due to inadvertent overcharge.
Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Battery Chargers Battery Chargers
Product Number N**N06R N**N06R
Product Name C/10 NiCad & NiMH Charger C/10 NiCad & NiMH Charger
Charger Type General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature) LEDs (optional feature)
Approval UL, CSA, EN, CE UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Lithium SAFEFlex Chargers | FBC Series - FBC-3001 - Green Cubes Technology
Specs
Charger Type Automotive / Electrical Vehicle
Power Source DC
Current 300.0 to 600.0 amps
View Details
Battery Chargers - 549300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
Output Voltage 24.0 volts
View Details
Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
Micropower SX32 24/120 -  - Micropower LLC
Specs
Charger Type Automotive / Electrical Vehicle; Industrial / Plant Automation and Control
Approval CE
Input Voltage 220 to 240 volts
View Details