Astrodyne Corporation Linearmode Float Charger L**N10G

Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
Description
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output

Suppliers

Company
Product
Description
Supplier Links
Linearmode Float Charger - L**N10G - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Float Charger
L**N10G
Linearmode Float Charger L**N10G
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site
Linearmode Float Charger - L**N10G - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Float Charger
L**N10G
Linearmode Float Charger L**N10G
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Battery Chargers Battery Chargers
Product Number L**N10G L**N10G
Product Name Linearmode Float Charger Linearmode Float Charger
Charger Type General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature) LEDs (optional feature)
Approval UL, CSA, EN, CE UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY CHARGERS FA00324 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Power Source AC
Input Voltage 120 volts
Current 12.0 amps
View Details
Display Screen Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details