Astrodyne Corporation Linearmode Dual Mode Charger L**N08F

Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis.
Description
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis.

Suppliers

Company
Product
Description
Supplier Links
Linearmode Dual Mode Charger - L**N08F - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Dual Mode Charger
L**N08F
Linearmode Dual Mode Charger L**N08F
Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage. Good for applications where the battery is discharged and charged on a frequent basis.
  • Can provide the shortest possible charging time due to faster charge replenishment at the higher charge voltage.
  • Good for applications where the battery is discharged and charged on a frequent basis.
Supplier's Site
Linearmode Float Charger - L**N08F - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Float Charger
L**N08F
Linearmode Float Charger L**N08F
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site
Linearmode Float Charger - L**N08F - Astrodyne Corporation
Mansfield, MA, USA
Linearmode Float Charger
L**N08F
Linearmode Float Charger L**N08F
Provide optimum battery life in standby applications. Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge. Can be used as a power supply and charger combination On-Off Power Switch Temperature Compensated Charging Voltage Expanded Operating Temperature Range LED's Indicating Power On and High Charge Output Cord Sets and Connector Configurations Case Colors, Markings and Company Logos Auxiliary Power Supply Output
  • Provide optimum battery life in standby applications.
  • Will maintain fully charged battery at constant voltage. Used typically in the event of power failure or when charger is connected to battery during discharge.
  • Can be used as a power supply and charger combination
  • On-Off Power Switch
  • Temperature Compensated Charging Voltage
  • Expanded Operating Temperature Range
  • LED's Indicating Power On and High Charge
  • Output Cord Sets and Connector Configurations
  • Case Colors, Markings and Company Logos
  • Auxiliary Power Supply Output
Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation Astrodyne Corporation
Product Category Battery Chargers Battery Chargers Battery Chargers
Product Number L**N08F L**N08F L**N08F
Product Name Linearmode Dual Mode Charger Linearmode Float Charger Linearmode Float Charger
Charger Type General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical General Purpose; Computer/Mobile; Medical
Display LEDs (optional feature) LEDs (optional feature) LEDs (optional feature)
Approval UL, CSA, EN, CE UL, CSA, EN, CE UL, CSA, EN, CE
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Power Source AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC AC; 100, 120, 230, 115/230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

1-slot charging station - 1-charging-station-sp9ex-sc9ex - BARTEC
Specs
Charger Type Industrial / Plant Automation and Control
Operating Temperature -18 to 7 C (0 to 45 F)
Input Voltage 24 volts
View Details
Battery Chargers - 1769027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 16.8 volts
Battery Type / Chemistry Lithium-ion
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details