Manufacturer: Astrodyne Corporation
Win Source Part Number: 869220-EDP65-54-MB1-
Series: EDP65 (65W)
Operating Temperature Range: -25°C ~ 70°C
Features: 54V AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Package: Box
Family Name: EDP65
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 9504.40.9520
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 869220-EDP65-54-MB1-100 |
| Product Name | ACDC Desktop, Wall Adapters - EDP65-54-MB1-100 |
| Package Type | Other; Box |