Astrodyne Corporation High Density DC/DC Converter ASD10H-48D15

Description
Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350 watt power offering gives you the flexibility of high density, wide input range converters in fully encapsulated SIP, DIP, Standard 1” x 2” and ½ Brick modules as well as open frame with integral heatsink and cage-enclosed styles. The modules and open frames are PCB mounted while the enclosed modules offer screw terminals for Input/Output connectability.
Description
Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350 watt power offering gives you the flexibility of high density, wide input range converters in fully encapsulated SIP, DIP, Standard 1” x 2” and ½ Brick modules as well as open frame with integral heatsink and cage-enclosed styles. The modules and open frames are PCB mounted while the enclosed modules offer screw terminals for Input/Output connectability.

Suppliers

Company
Product
Description
Supplier Links
High Density DC/DC Converter - ASD10H-48D15 - Astrodyne Corporation
Mansfield, MA, USA
High Density DC/DC Converter
ASD10H-48D15
High Density DC/DC Converter ASD10H-48D15
Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350 watt power offering gives you the flexibility of high density, wide input range converters in fully encapsulated SIP, DIP, Standard 1” x 2” and ½ Brick modules as well as open frame with integral heatsink and cage-enclosed styles. The modules and open frames are PCB mounted while the enclosed modules offer screw terminals for Input/Output connectability.

Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350 watt power offering gives you the flexibility of high density, wide input range converters in fully encapsulated SIP, DIP, Standard 1” x 2” and ½ Brick modules as well as open frame with integral heatsink and cage-enclosed styles. The modules and open frames are PCB mounted while the enclosed modules offer screw terminals for Input/Output connectability.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number ASD10H-48D15
Product Name High Density DC/DC Converter
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -5.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details