Astrodyne's extensive line of DC/DC converters provide both a high performance and cost effective power conversion solutions for telecommunications, industrial, data acquisition, embedded systems, or any application where efficient distributed power is required. Our 0.75 watt to 350 watt power offering gives you the flexibility of high density, wide input range converters in fully encapsulated SIP, DIP, Standard 1” x 2” and ½ Brick modules as well as open frame with integral heatsink and cage-enclosed styles. The modules and open frames are PCB mounted while the enclosed modules offer screw terminals for Input/Output connectability.
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ASD05H-12S15 |
| Product Name | High Density DC/DC Converter |
| Type | DC-DC Converter |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | Instrumentation |
| Operating Temperature | -25 to 71 C (-13 to 160 F) |
| DC Output Voltage | 15.0 volts |