Astrodyne TDI Filter, 1-Phase, 12A, 250V, Chassis; Filter Applications Astrodyne Tdi RP225-12-2.2-QD

Description
FILTER, 1-PHASE, 12A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP225 Series
Datasheet
Description
FILTER, 1-PHASE, 12A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP225 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 1-Phase, 12A, 250V, Chassis; Filter Applications Astrodyne Tdi - 85AJ1299 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 12A, 250V, Chassis; Filter Applications Astrodyne Tdi
85AJ1299
Filter, 1-Phase, 12A, 250V, Chassis; Filter Applications Astrodyne Tdi 85AJ1299
FILTER, 1-PHASE, 12A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP225 Series

FILTER, 1-PHASE, 12A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:12A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP225 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 85AJ1299
Product Name Filter, 1-Phase, 12A, 250V, Chassis; Filter Applications Astrodyne Tdi
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

24Vdc 20A DIN rail mount buffer module - DBM20 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
IEC Filters - 2660157 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details