Astrodyne TDI EMI Power Line Filter RP210-6-.47-QD

Description
Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet
Description
Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Power Line Filter - RP210-6-.47-QD - Richardson RFPD
Downers Grove, IL, United States
EMI Power Line Filter
RP210-6-.47-QD
EMI Power Line Filter RP210-6-.47-QD
Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

Supplier's Site Datasheet
Filter, 1-Phase, 6A, 250V, Chassis; Filter Applications Astrodyne Tdi - 85AJ1292 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 6A, 250V, Chassis; Filter Applications Astrodyne Tdi
85AJ1292
Filter, 1-Phase, 6A, 250V, Chassis; Filter Applications Astrodyne Tdi 85AJ1292
FILTER, 1-PHASE, 6A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP210 Series

FILTER, 1-PHASE, 6A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP210 Series

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RP210-6-.47-QD 85AJ1292
Product Name EMI Power Line Filter Filter, 1-Phase, 6A, 250V, Chassis; Filter Applications Astrodyne Tdi
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-125AHVSFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1HDMI2BA-CZ - Nexperia B.V.
Specs
Package / Mounting OL-PCMF1HDMI2BA-C
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details