Astrodyne TDI EMI Power Line Filter RP210-3-4.7-QD

Description
Compact Dual Stage Power Line Filter. DUAL STAGE TO 16A. CHASSIS MOUNT FILTER Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet
Description
Compact Dual Stage Power Line Filter. DUAL STAGE TO 16A. CHASSIS MOUNT FILTER Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI Power Line Filter - RP210-3-4.7-QD - Richardson RFPD
Downers Grove, IL, United States
EMI Power Line Filter
RP210-3-4.7-QD
EMI Power Line Filter RP210-3-4.7-QD
Compact Dual Stage Power Line Filter. DUAL STAGE TO 16A. CHASSIS MOUNT FILTER Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

Compact Dual Stage Power Line Filter. DUAL STAGE TO 16A. CHASSIS MOUNT FILTER

Richardson RFPD offers several of Astrodyne TDI’s filter product families, which are part of a rapidly expanding portfolio through its acquisitions of Radius Power, LCR Electronics and Filter Concepts.

Supplier's Site Datasheet
Filter, 1-Phase, 3A, 250V, Chassis; Filter Applications Astrodyne Tdi - 85AJ1291 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 1-Phase, 3A, 250V, Chassis; Filter Applications Astrodyne Tdi
85AJ1291
Filter, 1-Phase, 3A, 250V, Chassis; Filter Applications Astrodyne Tdi 85AJ1291
FILTER, 1-PHASE, 3A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP210 Series

FILTER, 1-PHASE, 3A, 250V, CHASSIS; Filter Applications:General Purpose; Voltage Rating:250V; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Quick Connect; Product Range:RP210 Series

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number RP210-3-4.7-QD 85AJ1291
Product Name EMI Power Line Filter Filter, 1-Phase, 3A, 250V, Chassis; Filter Applications Astrodyne Tdi
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 2378679 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details