Astrodyne TDI Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Astrodyne Tdi 089.00600.00

Description
POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series
Datasheet
Description
POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Astrodyne Tdi - 32AK8633 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Astrodyne Tdi
32AK8633
Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Astrodyne Tdi 32AK8633
POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series

POWER LINE FILTER, 1-PHASE, 6A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:6A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32AK8633
Product Name Power Line Filter, 1-Phase, 6A, 250Vac; Filter Applications Astrodyne Tdi
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Power Line Filters - 2378689 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details