Astrodyne TDI Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Astrodyne Tdi 089.00100.00

Description
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series
Datasheet
Description
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Astrodyne Tdi - 32AK8631 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Astrodyne Tdi
32AK8631
Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Astrodyne Tdi 32AK8631
POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series

POWER LINE FILTER, 1-PHASE, 1A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:1A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Product Range:089 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32AK8631
Product Name Power Line Filter, 1-Phase, 1A, 250Vac; Filter Applications Astrodyne Tdi
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
EMI/RFI Filters (LC, RC Networks) - PEMI8CSP/RW/P,135-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line EMC Filters - RSHN-2006LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers