Astrodyne TDI Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 085SM.01500.00

Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi - 85AJ1502 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
85AJ1502
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 85AJ1502
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1502
Product Name Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details