Astrodyne TDI EMI Power Line Filter 084S.01501.00

Description
SNAP-IN SINGLE STAGE FILTERED POWER ENTRY MODULE Features Rated currents include 1A,3A,6A,10A and 15A IEC Inlet with Double Fuse Holder DPST Switch Single Stage General Purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications AV equipment Medical equipment Office Automation equipment Test and measurement/lab equipment Power Supplies
Request a Quote Datasheet
Description
SNAP-IN SINGLE STAGE FILTERED POWER ENTRY MODULE Features Rated currents include 1A,3A,6A,10A and 15A IEC Inlet with Double Fuse Holder DPST Switch Single Stage General Purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications AV equipment Medical equipment Office Automation equipment Test and measurement/lab equipment Power Supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Power Line Filter
084S.01501.00
EMI Power Line Filter 084S.01501.00
SNAP-IN SINGLE STAGE FILTERED POWER ENTRY MODULE Features Rated currents include 1A,3A,6A,10A and 15A IEC Inlet with Double Fuse Holder DPST Switch Single Stage General Purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications AV equipment Medical equipment Office Automation equipment Test and measurement/lab equipment Power Supplies

SNAP-IN SINGLE STAGE FILTERED POWER ENTRY MODULE

Features

  • Rated currents include 1A,3A,6A,10A and 15A
  • IEC Inlet with Double Fuse Holder
  • DPST Switch
  • Single Stage
  • General Purpose & Low Leakage (M)edical options
  • Agency Approvals UL and EN 60939, CSA C22.2 (in testing)
  • Y-cap value can be adjusted

Typical Applications

  • AV equipment
  • Medical equipment
  • Office Automation equipment
  • Test and measurement/lab equipment
  • Power Supplies
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 084S.01501.00
Product Name EMI Power Line Filter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Power Line Filter Modules - 174-10AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
IEC Filters - 1889511 - RS Components, Ltd.
Specs
Package / Mounting Screw mount
Standards and Certifications RoHS
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers