FILTERED IEC MODULE, C14, 3A, QC; Connector Type:IEC C14; Current Rating:3A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85AJ1480 |
| Product Name | Filtered Iec Module, C14, 3A, Qc; Connector Type Astrodyne Tdi |
| Mounting | Snap-In |