Astrodyne TDI Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 082SM.01500.00

Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet
Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi - 85AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
85AJ1467
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 85AJ1467
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1467
Product Name Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details