Astrodyne TDI Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 082S.01500.00

Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet
Description
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi - 85AJ1463 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
85AJ1463
Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi 85AJ1463
FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

FILTERED IEC MODULE, C14, 15A, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1463
Product Name Filtered Iec Module, C14, 15A, Qc; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - 9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
BNC (F) St. Connector For RG58 Cable - ET-BFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details