Astrodyne TDI Filtered Iec Module, C14, 10A, Qc; Connector Type Astrodyne Tdi 082.01001.00

Description
FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 10A, Qc; Connector Type Astrodyne Tdi - 85AJ1452 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 10A, Qc; Connector Type Astrodyne Tdi
85AJ1452
Filtered Iec Module, C14, 10A, Qc; Connector Type Astrodyne Tdi 85AJ1452
FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

FILTERED IEC MODULE, C14, 10A, QC; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1452
Product Name Filtered Iec Module, C14, 10A, Qc; Connector Type Astrodyne Tdi
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Male Το BNC Male RF Adapter - ET-BMS-BMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details