Astrodyne TDI Filtered Iec Module, C14, 1A, Qc; Connector Type Astrodyne Tdi 081M.00101.00

Description
FILTERED IEC MODULE, C14, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 1A, Qc; Connector Type Astrodyne Tdi - 85AJ1444 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 1A, Qc; Connector Type Astrodyne Tdi
85AJ1444
Filtered Iec Module, C14, 1A, Qc; Connector Type Astrodyne Tdi 85AJ1444
FILTERED IEC MODULE, C14, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

FILTERED IEC MODULE, C14, 1A, QC; Connector Type:IEC C14; Current Rating:1A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1444
Product Name Filtered Iec Module, C14, 1A, Qc; Connector Type Astrodyne Tdi
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details