Astrodyne TDI EMI Power Line Filter 080SVH.00800.00-W

Description
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet
Description
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Power Line Filter
080SVH.00800.00-W
EMI Power Line Filter 080SVH.00800.00-W
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment

MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER

Features

  • Rated currents include 1A,3A,4.5A,6A,8A and 10A
  • Horizontal Mounting Clips (Top & Bottom)
  • Vertical Mounting (Left & Right)
  • Single Stage
  • Available with quick disconnect tabls and wire leads options
  • General purpose & Low Leakage (M)edical options
  • Agency Approvals UL and EN 60939, CSA C22.2 (in testing)
  • Y-cap value can be adjusted

Typical Applications

  • Sat-Com Equipment
  • High performance medical equipment
  • IT office automation and electronic equipment
  • Test and measurement/lab equipment
  • Rack mounted equipment
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 080SVH.00800.00-W
Product Name EMI Power Line Filter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5675-6-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
CJ5100 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details