Astrodyne TDI Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi 080SVH.00600.00

Description
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi - 85AJ1422 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi
85AJ1422
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi 85AJ1422
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1422
Product Name Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connector Housings - 2243-1327G22-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers