Astrodyne TDI Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 080SM.00600.W0

Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080SM Series
Datasheet
Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080SM Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi - 85AJ1403 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
85AJ1403
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 85AJ1403
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080SM Series

FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080SM Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1403
Product Name Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers