Astrodyne TDI Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi 080SM.00600.00

Description
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi - 85AJ1404 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi
85AJ1404
Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi 85AJ1404
FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

FILTERED IEC MODULE, C14, 6A, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1404
Product Name Filtered Iec Module, C14, 6A, Qc; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Free Hanging, Panel Mount - 2262-A24002-008-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details