Astrodyne TDI Filtered Iec Module, C14, 10A, Wl; Connector Type Astrodyne Tdi 080SH.01000.W0

Description
FILTERED IEC MODULE, C14, 10A, WL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 10A, WL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 10A, Wl; Connector Type Astrodyne Tdi - 85AJ1391 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 10A, Wl; Connector Type Astrodyne Tdi
85AJ1391
Filtered Iec Module, C14, 10A, Wl; Connector Type Astrodyne Tdi 85AJ1391
FILTERED IEC MODULE, C14, 10A, WL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:

FILTERED IEC MODULE, C14, 10A, WL; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1391
Product Name Filtered Iec Module, C14, 10A, Wl; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details