Astrodyne TDI EMI Power Line Filter 080SH.00100.00

Description
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet
Description
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
EMI Power Line Filter
080SH.00100.00
EMI Power Line Filter 080SH.00100.00
MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER Features Rated currents include 1A,3A,4.5A,6A,8A and 10A Horizontal Mounting Clips (Top & Bottom) Vertical Mounting (Left & Right) Single Stage Available with quick disconnect tabls and wire leads options General purpose & Low Leakage (M)edical options Agency Approvals UL and EN 60939, CSA C22.2 (in testing) Y-cap value can be adjusted Typical Applications Sat-Com Equipment High performance medical equipment IT office automation and electronic equipment Test and measurement/lab equipment Rack mounted equipment

MAX PERFORMANCE SNAP-IN SINGLE STAGE IEC INLET FILTER

Features

  • Rated currents include 1A,3A,4.5A,6A,8A and 10A
  • Horizontal Mounting Clips (Top & Bottom)
  • Vertical Mounting (Left & Right)
  • Single Stage
  • Available with quick disconnect tabls and wire leads options
  • General purpose & Low Leakage (M)edical options
  • Agency Approvals UL and EN 60939, CSA C22.2 (in testing)
  • Y-cap value can be adjusted

Typical Applications

  • Sat-Com Equipment
  • High performance medical equipment
  • IT office automation and electronic equipment
  • Test and measurement/lab equipment
  • Rack mounted equipment
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category EMI Filters and RFI Filters
Product Number 080SH.00100.00
Product Name EMI Power Line Filter
Rated Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details