Astrodyne TDI Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 080S.00600.W0

Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080S Series
Datasheet
Description
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080S Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi - 85AJ1377 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
85AJ1377
Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi 85AJ1377
FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080S Series

FILTERED IEC MODULE, C14, 6A, WL; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Wire Leaded; Connector Mounting:Snap-In; IP Rating:-; Product Range:080S Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1377
Product Name Filtered Iec Module, C14, 6A, Wl; Connector Type Astrodyne Tdi
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details