Astrodyne TDI Filtered Iec Module, C20, 20A/250Vac, Qc; Connector Type Astrodyne Tdi 080M.02001.00

Description
FILTERED IEC MODULE, C20, 20A/250VAC, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C20, 20A/250VAC, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C20, 20A/250Vac, Qc; Connector Type Astrodyne Tdi - 85AJ1374 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C20, 20A/250Vac, Qc; Connector Type Astrodyne Tdi
85AJ1374
Filtered Iec Module, C20, 20A/250Vac, Qc; Connector Type Astrodyne Tdi 85AJ1374
FILTERED IEC MODULE, C20, 20A/250VAC, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

FILTERED IEC MODULE, C20, 20A/250VAC, QC; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1374
Product Name Filtered Iec Module, C20, 20A/250Vac, Qc; Connector Type Astrodyne Tdi
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAGK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers