Astrodyne TDI Filtered Iec Module, C14, 6A/250Vac, Qc; Connector Type Astrodyne Tdi 080M.00601.00

Description
FILTERED IEC MODULE, C14, 6A/250VAC, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet
Description
FILTERED IEC MODULE, C14, 6A/250VAC, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filtered Iec Module, C14, 6A/250Vac, Qc; Connector Type Astrodyne Tdi - 85AJ1371 - Newark, An Avnet Company
Chicago, IL, United States
Filtered Iec Module, C14, 6A/250Vac, Qc; Connector Type Astrodyne Tdi
85AJ1371
Filtered Iec Module, C14, 6A/250Vac, Qc; Connector Type Astrodyne Tdi 85AJ1371
FILTERED IEC MODULE, C14, 6A/250VAC, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

FILTERED IEC MODULE, C14, 6A/250VAC, QC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85AJ1371
Product Name Filtered Iec Module, C14, 6A/250Vac, Qc; Connector Type Astrodyne Tdi
Mounting Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm N Connector, N Straight Plug - 190510 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details