The Filtered IEC Module, C14, 15A/250Vac, QC is designed for power entry applications, providing filtering for both general purpose and medical equipment. It features a current rating of 15A and a voltage rating of 250VAC, making it suitable for a variety of electrical devices. The module is equipped with quick connect terminals for easy installation and is compact in design, facilitating integration into various systems. This product operates at a frequency of 50/60Hz and is rated for ambient temperatures ranging from -25 to 40°C. It meets agency approvals including UL and EN 60939, ensuring compliance with safety standards. The module is applicable in household appliances, small medical equipment, portable electrical devices, and test and measurement lab equipment. Typical leakage current values are low, making it a reliable choice for sensitive applications. Engineers considering this module should note its compact dimensions and the availability of different current ratings within the same series, allowing for flexibility in design.
FILTERED IEC MODULE, C14, 15A/250VAC, QC; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85AJ1369 |
| Product Name | Filtered Iec Module, C14, 15A/250Vac, Qc; Connector Type Astrodyne Tdi |
| Mounting | Flange Mount |