This method is for determining the smoke point of kerosene and aviation turbine fuel utilizing an automated instrument with a camera capable of digitalizing the flame image. Smoke point is defined as the maximum height, in millimeters, of a smokeless flame of fuel burned in a wick-fed lamp of specified design. This method is applicable for samples with smoke point measurements in the range of 14.7 mm to 42.8 mm. In general, higher aromatic concentration of a fuel will produce a shorter flame height, while low aromatic concentration will produce a higher flame height with lower smoke-producing tendency. The automated method demonstrates improved precision and removes analyst subjectivity of visually observing flame height by manual smoke point methods.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM UOP1000-12 |
| Product Name | Smoke Point Determination of Kerosene and Aviation Turbine Fuel Using an Automated Method |