1.1 These test methods cover the apparatus and procedures for detecting pinholes and holidays in coatings used to protect pipelines.
1.2 Method A is designed to detect pinholes and holidays in thin-film coatings from 0.025?mm to 0.254 mm (1?mils to 10?mils) in thickness using ordinary tap water and an applied voltage of less than 100 V d-c. It is effective on films up to 0.508?mm (20?mils) thickness if a wetting agent is used with the water.
1.3 Method B is designed to detect pinholes and holidays in thick-film coatings >0.508 mm (20 mils) This method can be used on any thickness of pipeline coating and utilizes applied voltages between 3.4 and 35 kV d-c.
1.4 The values stated in SI units to three significant decimals are to be regarded as the standard. The values given in parentheses are for information only.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM G62-23 |
| Product Name | Standard Test Methods for Holiday Detection of Coatings used to Protect Pipelines |