1.1 These test methods cover procedures for the determination of the resistance of stainless steels and related alloys to pitting and crevice corrosion (see Terminology G193) when exposed to oxidizing chloride environments. Six procedures are described and identified as Methods A, B, C, D, E, and F.
1.1.1 Method A\u2014Ferric chloride pitting test.
1.1.2 Method B\u2014Ferric chloride crevice test.
1.1.3 Method C\u2014Critical pitting temperature test for nickel-base and chromium-bearing alloys.
1.1.4 Method D\u2014Critical crevice temperature test for nickel-base and chromium-bearing alloys.
1.1.5 Method E\u2014Critical pitting temperature test for stainless steels.
1.1.6 Method F\u2014Critical crevice temperature test for stainless steels.
1.2 Method A is designed to determine the relative pitting resistance of stainless steels and nickel-base, chromium-bearing alloys, whereas Method B can be used for determining both the pitting and crevice corrosion resistance of these alloys. Methods C, D, E, and F allow for a ranking of alloys by minimum (critical) temperature to cause initiation of pitting corrosion and crevice corrosion, respectively, of stainless steels, nickel-base and chromium-bearing alloys in a standard ferric chloride solution.
1.3 These tests may be used to determine the effects of alloying additives, heat treatment, and surface finishes on pitting and crevice corrosion resistance.
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM G48-25 |
| Product Name | Standard Test Methods for Pitting and Crevice Corrosion Resistance of Stainless Steels and Related Alloys by Use of Ferric Chloride Solution |