1.1 This practice covers procedures for making alternate immersion stress corrosion tests in 3.5 % sodium chloride (NaCl) (Note 1). It is primarily for tests of aluminum alloys (Test Method G47) and ferrous alloys, but may be used for other metals exhibiting susceptibility to chloride ions. It sets forth the environmental conditions of the test and the means for controlling them.
Note 1: Alternate immersion stress corrosion exposures are sometimes made in substitute ocean water (without heavy metals) prepared in accordance with Practice D1141. The general requirements of this present practice are also applicable to such exposures except that the reagents used, the solution concentration, and the solution pH should be as specified in Practice D1141.
1.2 This practice can be used for both stressed and unstressed corrosion specimens. Historically, it has been used for stress-corrosion cracking testing, but is often used for other forms of corrosion, such as uniform, pitting, intergranular, and galvanic.
1.3 This practice is intended for alloy development and for applications where the alternate immersion test is to serve as a control test on the quality of successive lots of the same material. Therefore, strict test conditions are stipulated for maximum assurance that variations in results are attributable to variations in the material being tested.
1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM G44-21 |
| Product Name | Standard Practice for Exposure of Metals and Alloys by Alternate Immersion in Neutral 3.5 % Sodium Chloride Solution |