1.1 This practice covers procedures for preparing and conducting the polythionic acid test at room temperature, 22?°C to 25?°C (72?°F to 77?°F), to determine the relative susceptibility of stainless steels or other related materials (nickel-chromium-iro
1.2 This practice can be used to evaluate stainless steels or other materials in the "as received" condition or after being subjected to high-temperature service, 482?°C to 815?°C (900?°F to 1500?°F), for prolonged periods of time.
1.3 This practice can be applied to wrought products, castings, and weld metal of stainless steels or other related materials to be used in environments containing sulfur or sulfides. Other materials capable of being sensitized can also be tested in accordance with this test.
1.4 This practice may be used with a variety of stress corrosion test specimens, surface finishes, and methods of applying stress.
1.5 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For more specific precautionary statements, see Section 7.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM G35-23 |
| Product Name | Standard Practice for Determining the Susceptibility of Stainless Steels and Related Nickel-Chromium-Iron Alloys to Stress-Corrosion Cracking in Polythionic Acids |