1.1 This guide covers procedures, specimens, and equipment for conducting laboratory corrosion tests on metallic materials under conditions of high pressure (HP) or the combination of high temperature and high pressure (HTHP). See 3.2 for definitions of high pressure and temperature.
1.2 Tests conducted under HP or HTHP by their nature have special requirements. This guide establishes the basic considerations that are necessary when these conditions must be incorporated into laboratory corrosion tests.
1.3 The procedures and methods in this guide are applicable for conducting mass loss corrosion, localized corrosion, and electrochemical tests as well as for use in environmentally induced cracking tests that need to be conducted under HP or HTHP conditions.
1.4 The primary purpose for this guide is to promote consistency of corrosion test results. Furthermore, this guide will aid in the comparison of corrosion data between laboratories or testing organizations that utilize different equipment.
1.5 The values stated in SI units are to be regarded as the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM G111-97 |
| Product Name | Standard Guide for Corrosion Tests in High Temperature or High Pressure Environment, or Both |